Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 137247-S-8338ACAA-T8
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 257.4kHz to 1.134MHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 88.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Step-Up
Supply Voltage - Operating: 1.8 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC REG CTRLR BOOST 8TSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP
Switching Controllers STEPUP1.2MHZ PWM SWR
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8338ACAA-T8T1G-ND | 137247-S-8338ACAA-T8T1G | S-8338ACAA-T8T1G | S-8338ACAA-T8T1G | S-8338ACAA-T8T1G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8338ACAA-T8T1G | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 8-TSSOP | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | ||
| fsw | 257 to 1134 kHz | 257 to 1134 kHz | 257 to 1134 kHz | 257 to 1134 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |