Fixed Positive LDO Regulator, 3.9V, 0.33V Dropout, CMOS, PDSO5, LEAD FREE, SOT-89, 5 PIN Product overview: S-818A39AUC-BGTT2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.9V, 0.33V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 0.33V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-818A39AUC-BGTT
Win Source Part Number: 1245205-S-818A39AUC-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-818
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.9V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 45dB (100Hz)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-818
Product Status: Not For New Designs
Voltage Dropout (Max): 0.33V @ 60mA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
LDO Voltage Regulators Linear LDO Regulator 30uA Iq 300mA Iout
IC REG LINEAR 3.9V 200MA SOT89-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-818A39AUC-BGTT2G | 1245205-S-818A39AUC-BGTT2G | S-818A39AUC-BGTT2G-ND | S-818A39AUC-BGTT2G | S-818A39AUC-BGTT2G |
| Product Name | 3.9V 0.33V SOT-89 LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 3.30E-4 volts | 0.3300 volts | 0.3300 volts | ||
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | SOT89; Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 |