Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP
Win Source Part Number: 1250337-S-8337ACFC-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 257.4kHz ~ 1.134MHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 89%
Clock Sync: No
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 6V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8337
Product Status: Not For New Designs
Switching Controllers STEPUP1.2MHZ PWM SWR
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP
IC REG CTRLR BOOST 8TSSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8337ACFC-T8T1G-ND | 1250337-S-8337ACFC-T8T1G | S-8337ACFC-T8T1G | S-8337ACFC-T8T1G | S-8337ACFC-T8T1G |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; Tape & Reel (TR) | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | ||
| fsw | 257 to 1134 kHz | 257 to 1134 kHz | 257 to 1134 kHz | 257 to 1134 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |