Qualtek Electronics Corp. Datasheets for Shrink Tubing

Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
260°C High Temperature, Clear, PTFE Tubing Features/Application s Q-PTFE heat shrinkable tubing is manufactured with polytetrafluoroethyl ene (PTFE). it is specially designed for applications where high temperature and chemical resistance...
Adhesive Lined Fully Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness,...
Adhesive Lined, Semi Rigid, Crosslinked Polyolefin Heat Shrink Tubing For wiring harness splice and terminals 4:1 Shrink Ratio Features/Application s Designed for high temperature automotive under hood harness and assemblies.
Anti-Tracking Insulation Tubing, Up to 36kV Halogen Free 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked polyolefin compounds. The high creep resistance and anti-tracking properties of the...
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 11-24kV 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high...
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 11-36kV 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high...
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking...
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 36kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking...
Diesel Resistant Elastomeric Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s QDR is made from modified radiation cross-linked elastomers and has superior diesel, chemical and abrasion resistant properties. The special...
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and...
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is...
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Q5-F3X is manufactured by co-extrusion of polyolefin and meltable adhesive. it is designed to provide insulation and create...
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is...
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Q5-F4X is manufactured by co-extrusion of polyolefin and meltable adhesive. It is designed to provide insulation and a...
Dual Wall, Adhesive Lined, Polyolefin Tubing for Brake Line Protection 1.5:1 Shrink Ratio Features/Application s Designed for protection of automotive metal pipes and fuel lines. It can effectively protect the...
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2...
Flame Retardant, Heavy Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QFRA is made from radiation cross-linked polyolefin lined with hot melt adhesive. Suitable for protecting electrical splices,...
Heat Shrinkable Cable Feed-Throughs Features/Application s QCFT is made from radiation cross-linked polyolefin. It is suitable for applications in moisture and pressure proof sealing of plastic and metal parts. It...
Heat Shrinkable Conductive Breakout Up to 36kV Features/Application s The conductive breakouts are made from radiation cross-linked polyolefin. The electrically semi-conductive of the breakout provides effective conductive screen and sealing...
Heat Shrinkable Medium Voltage Breakout Up to 36kV Features/Application s Medium voltage breakouts are made from radiation cross-linked polyolefin. This specially designed material performs exceptionallyas an electrical insulator. The material...
Heat Shrinkable, Anti-Tracking Rain Shields Up to 36kV 2:1 Shrink Ratio Features/Application s QAS is made from high creep resistance, anti-tracking polyolefin compound and coated with anti-track, weather resistant mastic.
Heavy Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Manufactured using a specially designed coating technology. Designed to provide both insulation and create a tight seal...
Heavy Wall Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QR3 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect...
Low Voltage Cable Breakout Features/Application s QLB is widely used in the electrical power industry because of the insulating, UV and weather proof properties. The heat shrinkable boots seal and...
Medium Voltage Right Angle / Straight Boot Up to 36kV Features/Application s The medium voltage right angle boots and straight boots are made from radiation cross-linked polyolefin. With the specially...
Medium Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QRA2 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components...
Medium Wall, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QR2 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect...
Q2-Z Type Tubing Kit, 6 inch Length pieces, 1" Diameter 2:1 Shrink Ratio Kit consists of 8 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation...
Q2-Z Type Tubing Kit, 6 inch Length pieces, 1/16" Diameter 2:1 Shrink Ratio Kit consists of 36 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation...
Q2-Z Type Tubing Kit, 6 inch Length pieces, 1/2" Diameter 2:1 Shrink Ratio Kit consists of 14 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation...
Q2-Z Type Tubing Kit, 6 inch Length pieces, 1/4" Diameter 2:1 Shrink Ratio Kit consists of 20 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation...
Q2-Z Type Tubing Kit, 6 inch Length pieces, 1/8" Diameter 2:1 Shrink Ratio Kit consists of 28 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation...
Q2-Z Type Tubing Kit, 6 inch Length pieces, 3/16" Diameter 2:1 Shrink Ratio Kit consists of 24 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation...
Q2-Z Type Tubing Kit, 6 inch Length pieces, 3/32" Diameter 2:1 Shrink Ratio Kit consists of 32 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation...
Q2-Z Type Tubing Kit, 6 inch Length pieces, 3/4" Diameter 2:1 Shrink Ratio Kit consists of 12 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation...
Q2-Z Type Tubing Kit, 6 inch Length pieces, 3/64" Diameter 2:1 Shrink Ratio Kit consists of 40 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation...
Q2-Z Type Tubing Kit, 6 inch Length pieces, 3/8" Diameter 2:1 Shrink Ratio Kit consists of 16 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation...
Q2-Z Type Tubing Kit, 6 inch Length pieces, 5/16" Diameter 2:1 Shrink Ratio Kit consists of 18 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation...
Q2-Z Type Tubing Kit, 6 inch Length pieces, 5/8" Diameter 2:1 Shrink Ratio Kit consists of 14 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation...
Q2-Z Type Tubing Kit, 6 inch Length pieces 2:1 Shrink Ratio, Assorted Sizes Kit consists of 180 pieces of the following: Size QTY Color Inch mm 3/64 1.6 40 pcs...
Q2-Z Type Tubing Kit, 6 inch Length pieces 2:1 Shrink Ratio, Assorted Sizes Kit consists of 82 pieces of the following: Size QTY Color Inch mm 5/16 8.8 18 pcs...
Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/2" Diameter 2:1 Shrink Ratio, Kit consists of 14 pieces Features/Application s Typically used where rapid...
Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/4" Diameter 2:1 Shrink Ratio, Kit consists of 20 pieces Features/Application s Typically used where rapid...
Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/8" Diameter 2:1 Shrink Ratio, Kit consists of 28 pieces Features/Application s Typically used where rapid...
Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/16" Diameter 2:1 Shrink Ratio, Kit consists of 24 pieces Features/Application s Typically used where rapid...
Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/4" Diameter 2:1 Shrink Ratio, Kit consists of 12 pieces Features/Application s Typically used where rapid...
Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/8" Diameter 2:1 Shrink Ratio, Kit consists of 16 pieces Features/Application s Typically used where rapid...
Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces 2:1 Shrink Ratio, Assorted Sizes Kit consists of 114 pieces of the following: Size QTY Color...
Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/2" Diameter 3:1 Shrink Ratio Kit consists of 14 pieces: Features/Application s Heat shrinkable dual wall...
Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/4" Diameter 3:1 Shrink Ratio Kit consists of 20 pieces: Features/Application s Heat shrinkable dual wall...
Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/8" Diameter 3:1 Shrink Ratio Kit consists of 28 pieces: Features/Application s Heat shrinkable dual wall...
Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/16" Diameter 3:1 Shrink Ratio Kit consists of 24 pieces: Features/Application s Heat shrinkable dual wall...
Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/4" Diameter 3:1 Shrink Ratio Kit consists of 12 pieces: Features/Application s Heat shrinkable dual wall...
Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/8" Diameter 3:1 Shrink Ratio Kit consists of 16 pieces: Features/Application s Heat shrinkable dual wall...
Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces 3:1 Shrink Ratio, Assorted Sizes Kit consists of 114 pieces of the following: Size QTY Color...
Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/2" Diameter 3:1 Shrink Ratio Kit consists of 14 pieces Features/Application s Q5-F3X is manufactured by...
Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/4" Diameter 3:1 Shrink Ratio Kit consists of 20 pieces Features/Application s Q5-F3X is manufactured by...
Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/8" Diameter 3:1 Shrink Ratio Kit consists of 28 pieces Features/Application s Q5-F3X is manufactured by...
Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/16" Diameter 3:1 Shrink Ratio Kit consists of 24 pieces Features/Application s Q5-F3X is manufactured by...
Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/4" Diameter 3:1 Shrink Ratio Kit consists of 12 pieces Features/Application s Q5-F3X is manufactured by...
Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/8" Diameter 3:1 Shrink Ratio Kit consists of 16 pieces Features/Application s Q5-F3X is manufactured by...
Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces 3:1 Shrink Ratio, Assorted Sizes Kit consists of 114 pieces of the following: Size QTY Color...
Semi-Conducting/Insu lation Heat Shrinkable Tubing Double Layer, Up to 36kV 3:1 Shrink Ratio Features/Application s QDWT is double layer semi-conductive heat shrinkable tubing. The inner layer is made from insulation...
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it...
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Flame Retardant Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio...
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio QBK/HBK Series Features/Application s Specially designed for the protection of wires, terminals and other components against environmental damage. The semi-rigid composition makes...

<< Prev Next >>