Qualtek Electronics Corp. Datasheets for Shrink Tubing

Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2...
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices...
Heat Shrink Tubing Thin Wall Tubing Highly Flexible, Flame Retardant Polyolefin Tubing 3:1 Shrink Ratio Features/Application s: Outstanding physical, chemical and electrical properties make it a good choice for electrical...
High Shrink Ratio, Highly Flexible Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Manufactured with specially developed formulation and technology, it can easily fit over a large diameter connector...
Highly Flexible, Flame Retardant Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Outstanding physical, chemical and electrical properties make it a good choice for electrical insulation, bundling and marking. It also...
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1" Diameter Kit consists of 10 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1" Diameter Kit consists of 8 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/16" Diameter Kit consists of 36 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/16" Diameter Kit consists of 39 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/2" Diameter Kit consists of 14 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/2" Diameter Kit consists of 19 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/4" Diameter Kit consists of 20 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/4" Diameter Kit consists of 23 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/8" Diameter Kit consists of 28 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/8" Diameter Kit consists of 31 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 3/16" Diameter Kit consists of 24 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 3/32" Diameter Kit consists of 32 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 3/4" Diameter Kit consists of 12 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 3/64" Diameter Kit consists of 40 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 3/8" Diameter Kit consists of 16 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 3/8" Diameter Kit consists of 19 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 5/16" Diameter Kit consists of 18 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 5/8" Diameter Kit consists of 14 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,...
Q2-F Type Tubing Kit, 6 inch Length pieces Assorted Sizes & Colors Kit consists of 141 pieces of the following: Size QTY Color Inch mm 1/16 2.0 39 pcs Assorted...
Q2-F Type Tubing Kit, 6 inch Length pieces Assorted Sizes Kit consists of 180 pieces of the following: Size QTY Color Inch mm 3/64 1.6 40 pcs Black 1/16 2...
Q2-F Type Tubing Kit, 6 inch Length pieces Assorted Sizes Kit consists of 82 pieces of the following: Size QTY Color Inch mm 5/16 8.8 18 pcs Black 3/8 10.7...
Q2-F3X Type Tubing Kit, 6 inch Length pieces, 1" Diameter 3:1 Shrink Ratio Kit consists of 8 pieces Features/Application s Outstanding physical, chemical and electrical properties make it a good...
Q2-F3X Type Tubing Kit, 6 inch Length pieces, 1/16" Diameter 3:1 Shrink Ratio Kit consists of 28 pieces Features/Application s Outstanding physical, chemical and electrical properties make it a good...
Q2-F3X Type Tubing Kit, 6 inch Length pieces, 1/2" Diameter 3:1 Shrink Ratio Kit consists of 14 pieces Features/Application s Outstanding physical, chemical and electrical properties make it a good...
Q2-F3X Type Tubing Kit, 6 inch Length pieces, 1/4" Diameter 3:1 Shrink Ratio Kit consists of 20 pieces Features/Application s Outstanding physical, chemical and electrical properties make it a good...
Q2-F3X Type Tubing Kit, 6 inch Length pieces, 1/8" Diameter 3:1 Shrink Ratio Kit consists of 28 pieces Features/Application s Outstanding physical, chemical and electrical properties make it a good...
Q2-F3X Type Tubing Kit, 6 inch Length pieces, 3/4" Diameter 3:1 Shrink Ratio Kit consists of 14 pieces Features/Application s Outstanding physical, chemical and electrical properties make it a good...
Q2-F3X Type Tubing Kit, 6 inch Length pieces Assorted Sizes, 3:1 Shrink Ratio Kit consists of 106 pieces of the following: Size QTY Color Inch mm 1/16 2.0 28 pcs...
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very...

<< Prev Next >>