Heavy wall polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for sealing and protecting electrical and communication connections. The part measures 75 mm as-supplied diameter and 22 mm recovered diameter, with a wall thickness of 4.1 mm and is supplied in round form, 15 per bag. It operates from -55°C to +110°C, has a full recovery temperature of 120°C, and provides high electrical insulation and resistance to UV radiation, impact, and abrasion. RoHS compliant.
Heavy Wall Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
QR3 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect electrical and communication connections. Provides excellent mechanical protection to cable joints and terminations. 3:1 shrink ratio allows it to easily fit over irregular shapes and large connectors.
Operating temperature: -55°C to +110°C
Full recovery temperature: 120°C
Standard color: Black, red
Resistant to UV radiation
High electrical insulation
Superior mechanical property
RoHS Compliantt
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QR3-75/22-04-QB48IN-15 |
| Product Name | 3:1 Heavy Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |