Qualtek Electronics Corp. 3:1 Heavy Wall Heat Shrink Tubing QR3-9/3-01-QB48IN-20

Description
Heavy Wall Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QR3 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect electrical and communication connections. Provides excellent mechanical protection to cable joints and terminations. 3:1 shrink ratio allows it to easily fit over irregular shapes and large connectors. Operating temperature: -55°C to +110°C Full recovery temperature: 120°C Standard color: Black, red Resistant to UV radiation High electrical insulation Superior mechanical property RoHS Compliantt
Request a Quote Datasheet
Description
Heavy Wall Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QR3 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect electrical and communication connections. Provides excellent mechanical protection to cable joints and terminations. 3:1 shrink ratio allows it to easily fit over irregular shapes and large connectors. Operating temperature: -55°C to +110°C Full recovery temperature: 120°C Standard color: Black, red Resistant to UV radiation High electrical insulation Superior mechanical property RoHS Compliantt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3:1 Heavy Wall Heat Shrink Tubing - QR3-9/3-01-QB48IN-20 - Qualtek Electronics Corp.
Mentor, OH, United States
3:1 Heavy Wall Heat Shrink Tubing
QR3-9/3-01-QB48IN-20
3:1 Heavy Wall Heat Shrink Tubing QR3-9/3-01-QB48IN-20
Heavy Wall Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QR3 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect electrical and communication connections. Provides excellent mechanical protection to cable joints and terminations. 3:1 shrink ratio allows it to easily fit over irregular shapes and large connectors. Operating temperature: -55°C to +110°C Full recovery temperature: 120°C Standard color: Black, red Resistant to UV radiation High electrical insulation Superior mechanical property RoHS Compliantt

Heavy Wall Polyolefin Tubing
3:1 Shrink Ratio
Features/Applications
QR3 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect electrical and communication connections. Provides excellent mechanical protection to cable joints and terminations. 3:1 shrink ratio allows it to easily fit over irregular shapes and large connectors.
Operating temperature: -55°C to +110°C
Full recovery temperature: 120°C
Standard color: Black, red
Resistant to UV radiation
High electrical insulation
Superior mechanical property
RoHS Compliantt

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QR3-9/3-01-QB48IN-20
Product Name 3:1 Heavy Wall Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-22MM-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-07-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Heat Shrink Tubing - Q-150K-11/2-02-SS30M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details