Qualtek Electronics Corp. Datasheets for Shrink Tubing

Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Heat Shrinkable cable End Caps, 1000V with Spiral Adhesive Coating Features/Application s QSEC offers an economical means of sealing the ends of power and control cables to ensure a watertight...
Heat Shrinkable Stress Control Tubing For use with 11kV, 24kV Power Cable Accessories 2:1 Shrink Ratio Features/Application s QSC-100 is made from radiation cross-linked polymeric materials. The specially designed chemical...
Heavy Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QRA3 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components...
Medium Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QRA2 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components...
Medium Wall, Polyolefin Tubing for CATV Network 3:1 Shrink Ratio Features/Application s QSTV tubing is adhesive lined heat shrinkable tubing designed for protecting splices and connectors in the CATV industry.
Medium Wall, Polyolefin Tubing with Black Mastic Sealant 3:1 Shrink Ratio Features/Application s QRS tubing is mastic lined heat shrinkable tubing designed specially for protecting metal pipe joints, soil nails...
Semi-Conductive Heat Shrinkable Tubing For use up to 36kV Without Adhesive Features/Application s QSCT is manufactured with radiation cross-linked polyolefin and suitable for applications in power cable accessories. Specially developed...
Very High Shrink Ratio, Heavy Dual Wall Adhesive Lined Polyolefin Tubing 6:1 Shrink Ratio Features/Application s Ideal for applications of extremely different diameter between cables, connectors and components. The high...

<< Prev