WAGO Terminal Blocks - Headers, Plugs and Sockets 734-202

Description
1-CONDUCTOR FEMALE PLUG; 100% PR
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; 100% PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-734-202-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-734-202-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-734-202-ND
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Buy Now Datasheet
Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Wago - 29K3087 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Wago
29K3087
Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Wago 29K3087
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-14AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-14AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-734-202-ND 29K3087
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15404 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 26
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
TERM BLCK Multi-Rail MTD 1P 30A YEL - 1492-HM1Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details