WAGO M-CONN W/C-C V0 3.5MM 734-303

Description
M-CONN W/C-C V0 3.5MM
Request a Quote Datasheet
Description
M-CONN W/C-C V0 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-CONN W/C-C V0 3.5MM - 734-303 - Heilind Electronics, Inc.
Wilmington, MA, United States
M-CONN W/C-C V0 3.5MM
734-303
M-CONN W/C-C V0 3.5MM 734-303
M-CONN W/C-C V0 3.5MM

M-CONN W/C-C V0 3.5MM

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 2946-734-303-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-734-303-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-734-303-ND
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Wago - 29K3148 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Wago
29K3148
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Wago 29K3148
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 734-303 2946-734-303-ND 29K3148
Product Name M-CONN W/C-C V0 3.5MM Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data