WAGO PCB Terminal Blocks 736-308

Description
WAGO 736-308 PCB Terminal Block
Request a Quote Datasheet
Description
WAGO 736-308 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 222905 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
222905
PCB Terminal Blocks 222905
WAGO 736-308 PCB Terminal Block

WAGO 736-308 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-736-308-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-736-308-ND
Terminal Blocks - Wire to Board 2946-736-308-ND
DOUBLE-DECK PCB TERMINAL BLOCK;

DOUBLE-DECK PCB TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago - 79K2170 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago
79K2170
Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago 79K2170
TERMINAL BLOCK, PCB, 8 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:21A; Colour:OrangeRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 8 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:21A; Colour:OrangeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 222905 2946-736-308-ND 79K2170
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB PCB
Approvals RoHS Compliant
# of Contacts 16 16
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Body Material Polyamide 66 Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0H2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details