WAGO Terminal Blocks - Wire to Board 736-312

Description
DOUBLE-DECK PCB TERMINAL BLOCK;
Request a Quote Datasheet
Description
DOUBLE-DECK PCB TERMINAL BLOCK;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-736-312-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-736-312-ND
Terminal Blocks - Wire to Board 2946-736-312-ND
DOUBLE-DECK PCB TERMINAL BLOCK;

DOUBLE-DECK PCB TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block, Pcb, 12Pos, 28-12Awg; Pitch Spacing Wago - 79K2172 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12Pos, 28-12Awg; Pitch Spacing Wago
79K2172
Terminal Block, Pcb, 12Pos, 28-12Awg; Pitch Spacing Wago 79K2172
TERMINAL BLOCK, PCB, 12POS, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Wire Connection Method:Clamp; Rated Current:21A; Rated Voltage:320V; Colour:Orange RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12POS, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Wire Connection Method:Clamp; Rated Current:21A; Rated Voltage:320V; Colour:Orange RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-736-312-ND 79K2172
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 12Pos, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 24
Contacts Pitch 5.08 mm (0.20 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.609/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Shield terminal block - 2002-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details