THR MALE HEADER; 1.0 X 1.0 MM SO
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-734-264/105-604/997-405TR-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Operating Temperature | -60 to 100 C (-76 to 212 F) |
| Terminal Block Type | Single Feed Through |
| # of Contacts | 4 |