WAGO Terminal Blocks - Headers, Plugs and Sockets 734-133

Description
THT MALE HEADER; 1.0 X 1.0 MM SO
Request a Quote Datasheet
Description
THT MALE HEADER; 1.0 X 1.0 MM SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-734-133-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-734-133-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-734-133-ND
THT MALE HEADER; 1.0 X 1.0 MM SO

THT MALE HEADER; 1.0 X 1.0 MM SO

Buy Now Datasheet
ROHS - 734-133 - Heilind Electronics, Inc.
Wilmington, MA, United States
ROHS

ROHS

Buy Now
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
734-133
Connectors >> Pluggable System Terminal Block 734-133
10A 3 Straight pin -60°C~+100°C 1 3.5mm Gray Plugin,P=3.5mm Pluggable System Terminal Block ROHS

10A 3 Straight pin -60°C~+100°C 1 3.5mm Gray Plugin,P=3.5mm Pluggable System Terminal Block ROHS

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-734-133-ND 734-133 734-133
Product Name Terminal Blocks - Headers, Plugs and Sockets ROHS Connectors >> Pluggable System Terminal Block
Mounting Options PCB Straight pin
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F) -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HD-108-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Through terminal block - 2002-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers