WAGO Terminal Blocks - Wire to Board 736-106

Description
DOUBLE-DECK PCB TERMINAL BLOCK;
Request a Quote Datasheet
Description
DOUBLE-DECK PCB TERMINAL BLOCK;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-736-106-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-736-106-ND
Terminal Blocks - Wire to Board 2946-736-106-ND
DOUBLE-DECK PCB TERMINAL BLOCK;

DOUBLE-DECK PCB TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block, Pcb, 6 Position, 28-12Awg; Pitch Spacing Wago - 79K2163 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 28-12Awg; Pitch Spacing Wago
79K2163
Terminal Block, Pcb, 6 Position, 28-12Awg; Pitch Spacing Wago 79K2163
TERMINAL BLOCK, PCB, 6 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:21A; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:21A; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-736-106-ND 79K2163
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 6 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Wire to Board - 2946-2086-1208-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers