WAGO Terminal Blocks Unreviewed 734-304

Description
Terminal Blocks Unreviewed
Request a Quote Datasheet
Description
Terminal Blocks Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks Unreviewed - 734-304 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
734-304
Terminal Blocks Unreviewed 734-304
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 2946-734-304-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-734-304-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-734-304-ND
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Wago - 29K3149 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Wago
29K3149
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Wago 29K3149
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 734-304 2946-734-304-ND 29K3149
Product Name Terminal Blocks Unreviewed Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Barrier Blocks - 1-1437388-7-ND - DigiKey
Specs
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature -35 to 100 C (-31 to 212 F)
Terminal Block Type Eurostyle Terminal Strip
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Fuse terminal block - 2002-1711/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers