WAGO Terminal Blocks - Wire to Board 736-102

Description
DOUBLE-DECK PCB TERMINAL BLOCK;
Request a Quote Datasheet
Description
DOUBLE-DECK PCB TERMINAL BLOCK;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-736-102-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-736-102-ND
Terminal Blocks - Wire to Board 2946-736-102-ND
DOUBLE-DECK PCB TERMINAL BLOCK;

DOUBLE-DECK PCB TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 28-12Awg; Pitch Spacing Wago - 79K2161 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 28-12Awg; Pitch Spacing Wago
79K2161
Terminal Block, Pcb, 2 Position, 28-12Awg; Pitch Spacing Wago 79K2161
TERMINAL BLOCK, PCB, 2 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:21A; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:21A; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-736-102-ND 79K2161
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSMXX003 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2092-1154-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details