1-CONDUCTOR FEMALE PLUG; 100% PR
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 734-107 | 2946-734-107-ND |
| Product Name | Terminal Blocks Unreviewed | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Operating Temperature | -60 to 100 C (-76 to 212 F) | |
| Terminal Block Type | Single Feed Through |