WAGO 734-302-1 Pluggable Terminal Block
1-CONDUCTOR MALE CONNECTOR; 100%
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2885272 | 734-302 | 2946-734-302-ND | 29K3146 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks Unreviewed | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Wago |
| Features | Terminal Plug | Terminal Plug | ||
| Approvals | RoHS Compliant | |||
| # of Contacts | 2 | 2 | ||
| Contacts Pitch | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) | ||
| Body Material | Polyamide | Polyamide (PA66), Nylon 6/6 |