WAGO ROHS COMPLIANT 734-110

Description
ROHS COMPLIANT
Request a Quote Datasheet
Description
ROHS COMPLIANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROHS COMPLIANT - 734-110 - Heilind Electronics, Inc.
Wilmington, MA, United States
ROHS COMPLIANT
734-110
ROHS COMPLIANT 734-110
ROHS COMPLIANT

ROHS COMPLIANT

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 2946-734-110-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-734-110-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-734-110-ND
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Buy Now Datasheet
Terminal Block, Pluggable, 10Pos, 14Awg; Pitch Spacing Wago - 29K3020 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 14Awg; Pitch Spacing Wago
29K3020
Terminal Block, Pluggable, 10Pos, 14Awg; Pitch Spacing Wago 29K3020
TERMINAL BLOCK, PLUGGABLE, 10POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 734-110 2946-734-110-ND 29K3020
Product Name ROHS COMPLIANT Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 10Pos, 14Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers