1-CONDUCTOR MALE CONNECTOR; 100%
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-734-312/019-000-ND | 8919902 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Panel Mount | Through hole |
| Termination Options | Screw Clamp; Spring Clamp | Screw Clamp; Screw |
| Features | Terminal Plug; Mounting Flange | Terminal Plug |
| Operating Temperature | -60 to 100 C (-76 to 212 F) | |
| Terminal Block Type | Single Feed Through |