WAGO 736-306 PCB Terminal Block
DOUBLE-DECK PCB TERMINAL BLOCK;
TERMINAL BLOCK, PCB, 6 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1786711 | 2946-736-306-ND | 79K2169 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Wire to Board | Terminal Block, Pcb, 6 Position, 28-12Awg; Pitch Spacing Wago |
| Mounting Options | PCB; Through hole | PCB | |
| Termination Options | Spring Clamp; Spring cage | ||
| Features | Terminal Plug | ||
| Approvals | RoHS Compliant | ||
| # of Contacts | 12 | 12 |