THT MALE HEADER; 1.0 X 1.0 MM SO
10A 6 Straight pin -60°C~+100°C 1 3.5mm Gray Plugin,P=3.5mm Pluggable System Terminal Block ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-734-136-ND | 734-136 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Connectors >> Pluggable System Terminal Block |
| Mounting Options | PCB | Straight pin |
| Termination Options | Solder | |
| Operating Temperature | -60 to 100 C (-76 to 212 F) | -60 to 100 C (-76 to 212 F) |
| Terminal Block Type | Single Feed Through | |
| # of Contacts | 6 |