WAGO PCB Terminal Blocks 736-304

Description
WAGO 736-304 PCB Terminal Block
Request a Quote Datasheet
Description
WAGO 736-304 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 222903 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
222903
PCB Terminal Blocks 222903
WAGO 736-304 PCB Terminal Block

WAGO 736-304 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-736-304-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-736-304-ND
Terminal Blocks - Wire to Board 2946-736-304-ND
DOUBLE-DECK PCB TERMINAL BLOCK;

DOUBLE-DECK PCB TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago - 28K2266 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago
28K2266
Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago 28K2266
TERMINAL BLOCK, PCB, 4 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:21A; Colour:OrangeRoHS Compliant: No

TERMINAL BLOCK, PCB, 4 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:21A; Colour:OrangeRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 222903 2946-736-304-ND 28K2266
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB PCB
Approvals RoHS Compliant
# of Contacts 8 8
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Body Material Polyamide 66 Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0D6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Wire to Board - 2946-2086-3107/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers