Grayhill, Inc. Rotary Switches 08A36-03-1-05N

Description
Rotary Switch 5 Position SP5T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 08A36-03-1-05N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
08A36-03-1-05N-ND
Rotary Switches 08A36-03-1-05N-ND
Rotary Switch 5 Position SP5T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 5 Position SP5T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
08A36-03-1-05N
Rotary Switches 08A36-03-1-05N
Rotary Switches Rotary Switch,Standard, 36°, 3 deck, 1 pole/deck, 5 positions/pole, non-shorting

Rotary Switches Rotary Switch,Standard, 36°, 3 deck, 1 pole/deck, 5 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 08A36-03-1-05N-ND 08A36-03-1-05N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 6 stages, serie-parallel, panel mounting - SWZ1 (Frontpl) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left/Right), 30mm - 70156672 - Allied Electronics, Inc.
Specs
Actuator Type Keylock
Current Rating 10.0 amps
AC Voltage Rating 415 volts
View Details
2 suppliers
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details