SCHURTER Inc Selector Switches 0033.1118

Description
Selector Switch 6 Position SP6T 10A (AC) 250V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 6 Position SP6T 10A (AC) 250V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 0033.1118-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
0033.1118-ND
Selector Switches 0033.1118-ND
Selector Switch 6 Position SP6T 10A (AC) 250V Panel Mount

Selector Switch 6 Position SP6T 10A (AC) 250V Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 0033.1118-ND
Product Name Selector Switches
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 1881154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 3
View Details
 - 194L-C32-4501 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details