SCHURTER Inc Rotary Switches 0033.4504

Description
Schurter 0033.4504 Rotary Switch
Request a Quote Datasheet
Description
Schurter 0033.4504 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8650155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8650155
Rotary Switches 8650155
Schurter 0033.4504 Rotary Switch

Schurter 0033.4504 Rotary Switch

Supplier's Site
Selector Switches - 486-2403-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
486-2403-ND
Selector Switches 486-2403-ND
Selector Switch 2 Position Series, Parallel Connections 6.3A (AC) 250V Panel Mount

Selector Switch 2 Position Series, Parallel Connections 6.3A (AC) 250V Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Rotary Switches Rotary Switches
Product Number 8650155 486-2403-ND
Product Name Rotary Switches Selector Switches
AC Voltage Rating 250 volts
Positions per Pole 2
Dimensions 15.2 (dia.) x 25.8mm
Terminal Type Solder Terminals; Solder Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
10mm Ultra-Thin SMT DIP Rotary - FR02KR16P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type Gull Wing
View Details