Grayhill, Inc. Rotary Switches 09M30-04-1-04S

Description
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 09M30-04-1-04S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
09M30-04-1-04S-ND
Rotary Switches 09M30-04-1-04S-ND
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switches - Rotary Switches - 09M30-04-1-04S - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
09M30-04-1-04S
Switches - Rotary Switches 09M30-04-1-04S
Win Source Part Number: 1166050-09M30-04-1-0 4S Category: Switches>Rotary Switches Series: 09 Number of Positions: 4 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 4 Number of Poles per Deck: 1 Circuit per Deck: SP4T Angle of Throw: 30° Depth Behind Panel: 44.81mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 09M30

Win Source Part Number: 1166050-09M30-04-1-04S
Category: Switches>Rotary Switches
Series: 09
Number of Positions: 4
Termination Style: Solder Lug
Contact Finish: Gold
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Shorting (MBB)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 4
Number of Poles per Deck: 1
Circuit per Deck: SP4T
Angle of Throw: 30°
Depth Behind Panel: 44.81mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250mA (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 09M30

Buy Now
Sheung Wan, Hong Kong
Rotary Switches
09M30-04-1-04S
Rotary Switches 09M30-04-1-04S
Rotary Switches Rotary Switch,Military, 30°, 4 deck, 1 pole/deck, 4 positions/pole, shorting

Rotary Switches Rotary Switch,Military, 30°, 4 deck, 1 pole/deck, 4 positions/pole, shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 09M30-04-1-04S-ND 09M30-04-1-04S 09M30-04-1-04S
Product Name Rotary Switches Switches - Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 4
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
N program - NWT - Selector switch - NWT21.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details