Grayhill, Inc. Rotary Switches 09A45-01-1-02N

Description
Rotary Switch 2 Position SPDT 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 Position SPDT 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 09A45-01-1-02N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
09A45-01-1-02N-ND
Rotary Switches 09A45-01-1-02N-ND
Rotary Switch 2 Position SPDT 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 Position SPDT 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
09A45-01-1-02N
Rotary Switches 09A45-01-1-02N
Rotary Switches Rotary Switch,Standard 45°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting

Rotary Switches Rotary Switch,Standard 45°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 09A45-01-1-02N-ND 09A45-01-1-02N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 327951 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 6
Terminal Type Through hole
View Details
4 suppliers
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS32S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details