Grayhill, Inc. Rotary Switches 09A90-02-1-04N

Description
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 09A90-02-1-04N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
09A90-02-1-04N-ND
Rotary Switches 09A90-02-1-04N-ND
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
09A90-02-1-04N
Rotary Switches 09A90-02-1-04N
Rotary Switches Rotary Switch,Standard 90°, 2 deck, 1 pole/deck, 4 positions/pole, non-shorting

Rotary Switches Rotary Switch,Standard 90°, 2 deck, 1 pole/deck, 4 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 09A90-02-1-04N-ND 09A90-02-1-04N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 90 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 450-DS-121-RT1-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 5.0 amps
Angle of Throw 22 degrees
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSC321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details