Grayhill, Inc. Rotary Switches 09A45-01-1-06N

Description
Rotary Switch 6 Position SP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 09A45-01-1-06N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
09A45-01-1-06N-ND
Rotary Switches 09A45-01-1-06N-ND
Rotary Switch 6 Position SP6T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 6 Position SP6T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp6T, 250Ma, 115V; No. Of Switch Positions Grayhill - 11C3185 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp6T, 250Ma, 115V; No. Of Switch Positions Grayhill
11C3185
Switch, Rotary, Sp6T, 250Ma, 115V; No. Of Switch Positions Grayhill 11C3185
SWITCH, ROTARY, SP6T, 250mA, 115V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:09 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP6T, 250mA, 115V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:09 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
09A45-01-1-06N
Rotary Switches 09A45-01-1-06N
Rotary Switches Rotary Switch,Standard 45°, 1 deck, 1 pole/deck, 6 positions/pole, non-shorting

Rotary Switches Rotary Switch,Standard 45°, 1 deck, 1 pole/deck, 6 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 09A45-01-1-06N-ND 11C3185 09A45-01-1-06N
Product Name Rotary Switches Switch, Rotary, Sp6T, 250Ma, 115V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps
Angle of Throw 45 degrees 45 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 1760908 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 100 volts
Number of Poles 1 poles
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector Switches - 0033.4241-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details