SCHURTER Inc Selector Switches 0033.4006

Description
Selector Switch 3 Position SP3T 10A (AC) 250V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 3 Position SP3T 10A (AC) 250V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 0033.4006-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
0033.4006-ND
Selector Switches 0033.4006-ND
Selector Switch 3 Position SP3T 10A (AC) 250V Panel Mount

Selector Switch 3 Position SP3T 10A (AC) 250V Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 0033.4006-ND
Product Name Selector Switches
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2383954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 2 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
 - 194L-C40-7293 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details