Rotary Switch 2 Position DPDT 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches 08M36-01-2-02S ;, 1 deck, 2 pole/deck, 2 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 08M36-01-2-02S-ND | 08M36-01-2-02S |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 1 |