Grayhill, Inc. Rotary Switches 09A30-04-1-04N

Description
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 09A30-04-1-04N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
09A30-04-1-04N-ND
Rotary Switches 09A30-04-1-04N-ND
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
09A30-04-1-04N
Rotary Switches 09A30-04-1-04N
Rotary Switches Rotary Switch,Standard 30°, 4 deck, 1 pole/deck, 4 positions/pole, non-shorting

Rotary Switches Rotary Switch,Standard 30°, 4 deck, 1 pole/deck, 4 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 09A30-04-1-04N-ND 09A30-04-1-04N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 4
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-400-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Mounting hole Ø 30.5 mm - WKS maintained joystick switches - WKSC521 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details