Grayhill, Inc. Rotary Switches 09A30-07-1-12N-F

Description
Rotary Switch 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 09A30-07-1-12N-F-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
09A30-07-1-12N-F-ND
Rotary Switches 09A30-07-1-12N-F-ND
Rotary Switch 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 09A30-07-1-12N-F-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 7
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-313-141-R-A50-900-ND - DigiKey
Specs
Current Rating 300.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS32S2/EKM31 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details