Grayhill, Inc. Rotary Switches 093101-1-04S

Description
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 093101-1-04S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
093101-1-04S-ND
Rotary Switches 093101-1-04S-ND
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
093101-1-04S
Rotary Switches 093101-1-04S
Rotary Switches 09A30-01-1-04S,SPR RTN ;, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting, 09A30-01-1-03N

Rotary Switches 09A30-01-1-04S,SPR RTN ;, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting, 09A30-01-1-03N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 093101-1-04S-ND 093101-1-04S
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Rotary Switches - 2242294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector Switches - 0033.4003-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details