Grayhill, Inc. Rotary Switches 05001-04N

Description
Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 05001-04N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
05001-04N-ND
Rotary Switches 05001-04N-ND
Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
05001-04N
Rotary Switches 05001-04N
Rotary Switches Rotary Switch 4 Pos non-shorting

Rotary Switches Rotary Switch 4 Pos non-shorting

Buy Now Datasheet
Switch, Rotary, Sp4T, 1A, 220V; No. Of Switch Positions Grayhill - 24F227 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp4T, 1A, 220V; No. Of Switch Positions Grayhill
24F227
Switch, Rotary, Sp4T, 1A, 220V; No. Of Switch Positions Grayhill 24F227
SWITCH, ROTARY, SP4T, 1A, 220V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:220V; Product Range:5000 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP4T, 1A, 220V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:220V; Product Range:5000 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 05001-04N-ND 05001-04N 24F227
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp4T, 1A, 220V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-08 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
High Security Keylock - CKL12AFW01-020 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers