Grayhill, Inc. Rotary Switches 093121-1-02N

Description
Rotary Switch 2 Position SPDT 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 Position SPDT 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 093121-1-02N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
093121-1-02N-ND
Rotary Switches 093121-1-02N-ND
Rotary Switch 2 Position SPDT 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 Position SPDT 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
093121-1-02N
Rotary Switches 093121-1-02N
Rotary Switches Rotary Switch,Standard, 30°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting, 09A30-01-1-02N

Rotary Switches Rotary Switch,Standard, 30°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting, 09A30-01-1-02N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 093121-1-02N-ND 093121-1-02N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-411-101-R-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
H program - HWS - HWT Selector switch - HWTS32.1-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details