Grayhill, Inc. Rotary Switches 083162-1-03N

Description
Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 083162-1-03N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
083162-1-03N-ND
Rotary Switches 083162-1-03N-ND
Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
083162-1-03N
Rotary Switches 083162-1-03N
Rotary Switches Rotary Switch,Standard, 36°, 2 deck, 1 pole/deck, 3 positions/pole, non-shorting, 08A36-02-1-03N

Rotary Switches Rotary Switch,Standard, 36°, 2 deck, 1 pole/deck, 3 positions/pole, non-shorting, 08A36-02-1-03N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 083162-1-03N-ND 083162-1-03N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-02 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
3 suppliers
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01FR16H-06XL-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers