Rotary Switch 5 Position SP5T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch,Military, shaft/panel seal, PC mount, 36°, 3 deck, 1 pole/deck, 5 positions/pole, non-shorting, 08MS36-03-1-05N
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 08MS36-03-1-05N-ND | 08MS36-03-1-05N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 3 |