Grayhill, Inc. Rotary Switches 05001-03N

Description
Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 05001-03N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
05001-03N-ND
Rotary Switches 05001-03N-ND
Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
05001-03N
Rotary Switches 05001-03N
Rotary Switches Rotary Switch 3 Pos non-shorting

Rotary Switches Rotary Switch 3 Pos non-shorting

Buy Now Datasheet
Switch, Rotary, Sp3T, 1A, 220V; No. Of Switch Positions Grayhill - 27C5318 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp3T, 1A, 220V; No. Of Switch Positions Grayhill
27C5318
Switch, Rotary, Sp3T, 1A, 220V; No. Of Switch Positions Grayhill 27C5318
SWITCH, ROTARY, SP3T, 1A, 220V; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:220V; Product Range:5000 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP3T, 1A, 220V; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:220V; Product Range:5000 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 05001-03N-ND 05001-03N 27C5318
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp3T, 1A, 220V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details