Rotary Switch 6 Position SP6T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches 09A45-03-1-06N , 3 deck, 1 pole/deck, 5 positions/pole, shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 09A45-03-1-06N-ND | 09A45-03-1-06N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 45 degrees | |
| Number of Decks | 3 |