Rotary Switch 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch,Military, shaft/panel seal, PC mount, 36°, 1 deck, 1 pole/deck, 10 positions/pole, shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 08MS36-01-1-10S-ND | 08MS36-01-1-10S |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 1 |