Grayhill, Inc. Rotary Switches 093112-1-03N

Description
Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 093112-1-03N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
093112-1-03N-ND
Rotary Switches 093112-1-03N-ND
Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
093112-1-03N
Rotary Switches 093112-1-03N
Rotary Switches Rotary Switch,Standard, 30°, 2 deck, 1 pole/deck, 3 positions/pole, non-shorting, 09A30-02-1-03N

Rotary Switches Rotary Switch,Standard, 30°, 2 deck, 1 pole/deck, 3 positions/pole, non-shorting, 09A30-02-1-03N

Buy Now Datasheet
Switch, Rotary, Sp3T, 250Ma; No. Of Switch Positions Grayhill - 94B2288 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp3T, 250Ma; No. Of Switch Positions Grayhill
94B2288
Switch, Rotary, Sp3T, 250Ma; No. Of Switch Positions Grayhill 94B2288
SWITCH, ROTARY, SP3T, 250mA; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:09 Series; Illumination:Non Illuminated; Indexing Angle:30° RoHS Compliant: Yes

SWITCH, ROTARY, SP3T, 250mA; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:09 Series; Illumination:Non Illuminated; Indexing Angle:30° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 093112-1-03N-ND 093112-1-03N 94B2288
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp3T, 250Ma; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left/Right), 30mm - 70156672 - Allied Electronics, Inc.
Specs
Actuator Type Keylock
Current Rating 10.0 amps
AC Voltage Rating 415 volts
View Details
2 suppliers
Ultra-Thin DIP Rotary Switch - FD01FC16P-S - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers
Selector Switch Heads - 2052374 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers