• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
| Sensata Technologies | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CKRA2420E-10 |
| Product Name | CKR Series CKRA2420E-10 Relay |
| Operating Temp | -40 to 176 F (-40 to 80 C) |