Sensata TechnologiesCKR Series CKRA6020E-10 RelayCKRA6020E-10
Description
Rating from 10 A to 30 A @ 660 VAC
Slim 22.5mm (width) package
SCR output for heavy industrial loads
LED input status indicator
AC or DC control
Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Sensata Technologies
Done
Request a Quote
Email Supplier
Datasheet
Description
Rating from 10 A to 30 A @ 660 VAC
Slim 22.5mm (width) package
SCR output for heavy industrial loads
LED input status indicator
AC or DC control
Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Rating from 10 A to 30 A @ 660 VAC
Slim 22.5mm (width) package
SCR output for heavy industrial loads
LED input status indicator
AC or DC control
Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Rating from 10 A to 30 A @ 660 VAC
Slim 22.5mm (width) package
SCR output for heavy industrial loads
LED input status indicator
AC or DC control
Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output