Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP38238

Description
Remote Receiver Sensor, 38.0kHz 45m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 45m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 751-1227-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
751-1227-ND
Photo Detectors - Remote Receiver 751-1227-ND
Remote Receiver Sensor, 38.0kHz 45m Through Hole

Remote Receiver Sensor, 38.0kHz 45m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38238 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP38238
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP38238
SENSOR REMOTE REC 38.0KHZ 45M

SENSOR REMOTE REC 38.0KHZ 45M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 751-1227-ND TSOP38238
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1787-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 730 nm (3200 to 7300 Å)
Peak Sensitivity Wavelength 560 nm (5600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Avalanche Photodiodes - MTAPD-07-016 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers