Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP33140

Description
Remote Receiver Sensor, 40.0kHz 45m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 40.0kHz 45m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP33140-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP33140-ND
Photo Detectors - Remote Receiver TSOP33140-ND
Remote Receiver Sensor, 40.0kHz 45m Through Hole

Remote Receiver Sensor, 40.0kHz 45m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP33140 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP33140
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP33140
SENSOR REMOTE REC 40.0KHZ 45M

SENSOR REMOTE REC 40.0KHZ 45M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP33140-ND TSOP33140
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays with amplifier - S13886-128 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Triple Silicon Photodiode - PR5020/21 - PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 830 nm (8300 Å)
View Details