Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP59436TR

Description
Remote Receiver Sensor, 36.0kHz 40m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 36.0kHz 40m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP59436TR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP59436TR-ND
Photo Detectors - Remote Receiver TSOP59436TR-ND
Remote Receiver Sensor, 36.0kHz 40m Through Hole

Remote Receiver Sensor, 36.0kHz 40m Through Hole

Buy Now Datasheet
Photo Detectors - Remote Receiver - TSOP59436CT-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP59436CT-ND
Photo Detectors - Remote Receiver TSOP59436CT-ND
Remote Receiver Sensor, 36.0kHz 40m Through Hole

Remote Receiver Sensor, 36.0kHz 40m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP59436TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP59436TR
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP59436TR
SENSOR REMOTE REC 36.0KHZ 40M

SENSOR REMOTE REC 36.0KHZ 40M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP59436TR-ND TSOP59436TR
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si APDs - S8664-55 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details