Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP39438TR1

Description
SENSOR REMOTE REC 38.0KHZ 45M
Request a Quote Datasheet
Description
SENSOR REMOTE REC 38.0KHZ 45M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 751-TSOP39438TR1DKR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
751-TSOP39438TR1DKR-ND
Photo Detectors - Remote Receiver 751-TSOP39438TR1DKR-ND
SENSOR REMOTE REC 38.0KHZ 45M

SENSOR REMOTE REC 38.0KHZ 45M

Buy Now Datasheet
Photo Detectors - Remote Receiver - 751-TSOP39438TR1TR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
751-TSOP39438TR1TR-ND
Photo Detectors - Remote Receiver 751-TSOP39438TR1TR-ND
Remote Receiver Sensor, 38.0kHz 45m Through Hole

Remote Receiver Sensor, 38.0kHz 45m Through Hole

Buy Now Datasheet
Photo Detectors - Remote Receiver - 751-TSOP39438TR1CT-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
751-TSOP39438TR1CT-ND
Photo Detectors - Remote Receiver 751-TSOP39438TR1CT-ND
Remote Receiver Sensor, 38.0kHz 45m Through Hole

Remote Receiver Sensor, 38.0kHz 45m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP39438TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP39438TR1
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP39438TR1
SENSOR REMOTE REC 38.0KHZ 45M

SENSOR REMOTE REC 38.0KHZ 45M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 751-TSOP39438TR1DKR-ND TSOP39438TR1
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S8890-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 250 to 2200 nm (2500 to 22000 Å)
Active Area Diameter or Length 65 mm (2.56 inch)
View Details